Manufacturer: Power Integrations
Win Source Part Number: 1064656-LXA06T600
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 2.94V @ 6A
Reverse Recovery Time (trr): 23ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Phase, 1 Element, 6A, 600V V(RRM), Silicon, TO-220AC, GREEN PACKAGE-2 Product overview: LXA06T600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA06T600 can be used for catalog matching and distributor lookup.
Diode Standard 600V 6A Through Hole TO-220AC
DIODE GEN PURP 600V 6A TO220AC
RECTIFIER, 600V, 6A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single
RECTIFIER, SINGLE, 600V, 6A, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
Rectifiers X-Series 600V 6A Low Qrr
DIODE GEN PURP 600V 6A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1064656-LXA06T600 | 280-LXA06T600 | 596-1350-5-ND | LXA06T600 | 27AC8171 | 135895235 | LXA06T600 | LXA06T600 |
| Product Name | Diodes, Rectifiers - Single - LXA06T600 | 6A 600V Diode and Rectifier | Single Diodes | Single Diodes | Rectifier, 600V, 6A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations | Bridge Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | TO-220; TO-220AC | Rail/Tube | TO-220; TO-220-2 | TO-220AC | TO-220-2 | |||
| VF | 2.94 volts | 2.94 volts | 2.94 volts | 2.94 volts | ||||
| trr | 23 ns | 23 ns | ||||||
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |