onsemi Diode Arrays MBR1545CTG

Description
Schottky Barrier Rectifier, 15 A, 45 V
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 15 A, 45 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR1545CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 15 A, 45 V

Schottky Barrier Rectifier, 15 A, 45 V

Supplier's Site Datasheet
Diode Arrays - MBR1545CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR1545CTGOS-ND
Diode Arrays MBR1545CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR1545CTG - 022382-MBR1545CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR1545CTG
022382-MBR1545CTG
Diodes, Rectifiers - Arrays - MBR1545CTG 022382-MBR1545CTG
Manufacturer: ON Semiconductor Win Source Part Number: 022382-MBR1545CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Family Name: MBR1545CT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR1545CT-F; MBR1545CT-E3; MBR1545CT-E3/45; MBR1545CT; Introduction Date: May 05, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Sensing & Instrumentation, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022382-MBR1545CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: MBR1545CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR1545CT-F; MBR1545CT-E3; MBR1545CT-E3/45; MBR1545CT;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1844244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844244
Schottky Diodes & Rectifiers 1844244
REC T0220 15A 45V SHTKY

REC T0220 15A 45V SHTKY

Supplier's Site
Singapore, Singapore
Schottky 15 A 45 V TO-220 Diode and Rectifier
286-MBR1545CTG
Schottky 15 A 45 V TO-220 Diode and Rectifier 286-MBR1545CTG
Schottky Barrier Rectifier, 15 A, 45 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR1545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1545CTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 15 A, 45 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR1545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1545CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode, 15A To-220; Repetitive Peak Reverse Voltage Onsemi - 88H4682 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 15A To-220; Repetitive Peak Reverse Voltage Onsemi
88H4682
Schottky Rectifier, Common Cathode, 15A To-220; Repetitive Peak Reverse Voltage Onsemi 88H4682
SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR1545CTG
Schottky Diodes & Rectifiers MBR1545CTG
Schottky Diodes & Rectifiers 15A 45V

Schottky Diodes & Rectifiers 15A 45V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1545CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1545CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR1545CTG
DIODE ARR SCHOTT 45V 7.5A TO220

DIODE ARR SCHOTT 45V 7.5A TO220

Supplier's Site
Diode Arrays - MBR1545CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR1545CTG
Diode Arrays MBR1545CTG
DIODE ARRAY SCHOTTKY 45V TO220AB

DIODE ARRAY SCHOTTKY 45V TO220AB

Supplier's Site Datasheet
Bridge Rectifier - 18706086 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18706086
Bridge Rectifier 18706086
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 7.5A, 45V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 7.5A, 45V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Diode Arrays Rectifiers
Product Number MBR1545CTG MBR1545CTGOS-ND 022382-MBR1545CTG 1844244 286-MBR1545CTG 88H4682 MBR1545CTG MBR1545CTG MBR1545CTG 18706086
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR1545CTG Schottky Diodes & Rectifiers Schottky 15 A 45 V TO-220 Diode and Rectifier Schottky Rectifier, Common Cathode, 15A To-220; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Bridge Rectifier
Package TO-220; TO-220 3 LEAD STANDARD TO-220; TO-220-3 TO-220; TO-220AB TO-220; To-220 TO-220 TO-220-3 TO-220 TO-220; TO-220-3
Life Cycle Stage Active Active Active
Arrangement Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data