Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount Module
BRIDGE RECTIFIER,3-PHASE FULL WAVE,1.2KV V(RRM),M:HL048HD5.1.
BRIDGE RECT 3P 1.2KV 60A MODULE
Discrete Semiconductor Modules 60A 1200V 3PH BRDG MODULE POWER
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | CC2027-ND | 36341694 | M5060TB1200 | M5060TB1200 |
| Product Name | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Modules |
| Rectifier Configuration / Technology | Bridge | |||
| Package | Module | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |