Rectron Semiconductor Inc. 600V 25A Diode and Rectifier RS2505M

Description
Diode Rectifier Bridge Single 600V 25A 4-Pin RS-25M Product overview: RS2505M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2505M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 600V 25A 4-Pin RS-25M Product overview: RS2505M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2505M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 25A Diode and Rectifier - 299-RS2505M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 25A Diode and Rectifier
299-RS2505M
600V 25A Diode and Rectifier 299-RS2505M
Diode Rectifier Bridge Single 600V 25A 4-Pin RS-25M Product overview: RS2505M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2505M can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 25A 4-Pin RS-25M Product overview: RS2505M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2505M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - RS2505M - 1243843-RS2505M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RS2505M
1243843-RS2505M
Bridge Rectifiers - RS2505M 1243843-RS2505M
Manufacturer: RectrON Semiconductor Win Source Part Number: 1243843-RS2505M Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243843-RS2505M
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Bridge Rectifier - 224335666 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
224335666
Bridge Rectifier 224335666
BRIDGE RECTIFIER, LEAD FRAME, 25A, 600V, SMD/SMT MOUNTING STYLE, SOLDER PAD. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, LEAD FRAME, 25A, 600V, SMD/SMT MOUNTING STYLE, SOLDER PAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - RS2505M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RS2505M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RS2505M
BRIDGE RECT GLASS 600V 25A RS25M

BRIDGE RECT GLASS 600V 25A RS25M

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
RS2505M
Bridge Rectifiers RS2505M
Bridge Rectifiers Lead Frame 25A 600V

Bridge Rectifiers Lead Frame 25A 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-RS2505M 1243843-RS2505M 224335666 RS2505M RS2505M
Product Name 600V 25A Diode and Rectifier Bridge Rectifiers - RS2505M Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tube RS-25M
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV100K3 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 300 mA
trr 2500 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
General-purpose quadruple Schottky diode - BAS70XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers