Multicomp, Inc. Bridge Rectifier GBPC35005

Description
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 50V, GBPC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:50V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 50V, GBPC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:50V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 32341143 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
32341143
Bridge Rectifier 32341143
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 50V, GBPC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:50V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, 35A, 50V, GBPC; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:50V; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rectifiers
Product Number 32341143
Product Name Bridge Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS79SB70,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 300 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details