Solid State, Inc. Bridge Rectifier MB3510

Description
BRIDGE RECTIFIER, SINGLE-PHASE, NUMBER OF PINS: 4, RMS INPUT VOLTAGE: 700V MAX., BLOCKING VOLTAGE [DC]: 1000V MAX., AVERAGE OUTPUT CURRENT: 35A, SURGE CURRENT: 400A, PANEL MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY
Description
BRIDGE RECTIFIER, SINGLE-PHASE, NUMBER OF PINS: 4, RMS INPUT VOLTAGE: 700V MAX., BLOCKING VOLTAGE [DC]: 1000V MAX., AVERAGE OUTPUT CURRENT: 35A, SURGE CURRENT: 400A, PANEL MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 32259373 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
32259373
Bridge Rectifier 32259373
BRIDGE RECTIFIER, SINGLE-PHASE, NUMBER OF PINS: 4, RMS INPUT VOLTAGE: 700V MAX., BLOCKING VOLTAGE [DC]: 1000V MAX., AVERAGE OUTPUT CURRENT: 35A, SURGE CURRENT: 400A, PANEL MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE-PHASE, NUMBER OF PINS: 4, RMS INPUT VOLTAGE: 700V MAX., BLOCKING VOLTAGE [DC]: 1000V MAX., AVERAGE OUTPUT CURRENT: 35A, SURGE CURRENT: 400A, PANEL MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rectifiers
Product Number 32259373
Product Name Bridge Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 20 amps
VRRM 200 volts
View Details
Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
8 suppliers
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2466997 - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details