Bridge Rectifiers 8A Bridge Rectifier Product overview: GBU8J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8J can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
8 A Bridge Rectifier
Bridge Rectifier 600V 8A Case GBU
Bridge Rectifier 600V 8A Case GBU
Bridge Rectifier 600V 8A Case GBU
Bridge Rectifiers 8A Bridge Rectifier
BRIDGE RECTIFIER DIODE, 1 PHASE, 5.6A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 600V 8A GBU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-GBU8J | GBU8JFS-ND | GBU8J | 9034254P | 9034254 | GBU8J | 16115362 | GBU8J |
| Product Name | 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | |
| Package | Tube | 4-SIP, GBU | SIP-4 | GBU | Gbu 4l | GBU-4 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |