onsemi Diode Arrays MBRB20100CTT4G

Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB20100CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - MBRB20100CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - MBRB20100CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRB20100CTT4G - 022410-MBRB20100CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB20100CTT4G
022410-MBRB20100CTT4G
Diodes, Rectifiers - Arrays - MBRB20100CTT4G 022410-MBRB20100CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 022410-MBRB20100CTT4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022410-MBRB20100CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Singapore, Singapore
Schottky 20A 100V Diode and Rectifier
286-MBRB20100CTT4G
Schottky 20A 100V Diode and Rectifier 286-MBRB20100CTT4G
20A 100V Schottky Rectifier Diode, 2-Lead D2PAK Product overview: MBRB20100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20100CTT4G can be used for catalog matching and distributor lookup.

20A 100V Schottky Rectifier Diode, 2-Lead D2PAK Product overview: MBRB20100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20100CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7737712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737712P
Schottky Diodes & Rectifiers 7737712P
Schottky Diode 20A 100V SWITCHMODE D2PAK

Schottky Diode 20A 100V SWITCHMODE D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 7737712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737712
Schottky Diodes & Rectifiers 7737712
Schottky Diode 20A 100V SWITCHMODE D2PAK

Schottky Diode 20A 100V SWITCHMODE D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 1035109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1035109
Schottky Diodes & Rectifiers 1035109
Schottky Diode 20A 100V SWITCHMODE D2PAK

Schottky Diode 20A 100V SWITCHMODE D2PAK

Supplier's Site
Schottky Rectifier, Common Cathode, 20A, D2Pak; Repetitive Peak Reverse Voltage Onsemi - 84K8736 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A, D2Pak; Repetitive Peak Reverse Voltage Onsemi
84K8736
Schottky Rectifier, Common Cathode, 20A, D2Pak; Repetitive Peak Reverse Voltage Onsemi 84K8736
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A, D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:950mVRoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A, D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:950mVRoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode, 20A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 45J0776 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi
45J0776
Schottky Rectifier, Common Cathode, 20A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi 45J0776
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 20A, 100V, To-263-3; Repetitive Reverse Voltage Vrrm Max Onsemi - 90W4476 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 20A, 100V, To-263-3; Repetitive Reverse Voltage Vrrm Max Onsemi
90W4476
Diode, Schottky, 20A, 100V, To-263-3; Repetitive Reverse Voltage Vrrm Max Onsemi 90W4476
DIODE, SCHOTTKY, 20A, 100V, TO-263-3; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:950mV; Forward RoHS Compliant: Yes

DIODE, SCHOTTKY, 20A, 100V, TO-263-3; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:950mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - MBRB20100CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRB20100CTT4G
Diode Arrays MBRB20100CTT4G
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB20100CTT4G
Schottky Diodes & Rectifiers MBRB20100CTT4G
Schottky Diodes & Rectifiers 20A 100

Schottky Diodes & Rectifiers 20A 100

Buy Now Datasheet
Bridge Rectifier - 18717413 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18717413
Bridge Rectifier 18717413
(PRICE/TC),DIODE, SCHOTTKY, 20A, 100V, TO-263-3, REPETITIVE REVERSE VOLTAGE VRRM MAX:100V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-263, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:950MV, FORWARD ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),DIODE, SCHOTTKY, 20A, 100V, TO-263-3, REPETITIVE REVERSE VOLTAGE VRRM MAX:100V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-263, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:950MV, FORWARD ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB20100CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB20100CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB20100CTT4G
DIODE ARR SCHOTT 100V 10A D2PAK

DIODE ARR SCHOTT 100V 10A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers Schottky Diodes Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number MBRB20100CTT4GOSCT-ND 022410-MBRB20100CTT4G 286-MBRB20100CTT4G 7737712P 7737712 84K8736 45J0776 90W4476 MBRB20100CTT4G MBRB20100CTT4G 18717413 MBRB20100CTT4G
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBRB20100CTT4G Schottky 20A 100V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Common Cathode, 20A, D2Pak; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, Common Cathode, 20A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 20A, 100V, To-263-3; Repetitive Reverse Voltage Vrrm Max Onsemi Diode Arrays Schottky Diodes & Rectifiers Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK-3 TO-263 D2PAK; D2pak (to-263) D2PAK; TO-263 (D2PAK) D2PAK; TO-263 (D2PAK) TO-263 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data