DIODE 3.5 A, 200 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE GSIB-5S, 4 PIN, Bridge Rectifier Diode Product overview: GSIB1520-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 200 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB1520-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775450-GSIB1520-E3/4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Family Name: GSIB1520
Categories: Discrete Semiconductor Products
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 7.5A
Alternative Parts (Cross-Reference): GBJ25D; D5.1XB20TU; D5.1XB20TY; D20XB20;
Introduction Date: November 07, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 200V Through Hole GSIB-5S
BRIDGE RECTIFIER, 15A, 200V, SINGLE PHASE, 4-SIP, GSIB-5S. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1P 200V 3.5A GSIB-5S
Bridge Rectifiers 200 Volt 15 Amp 300 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GSIB1520-E3/45 | 775450-GSIB1520-E3/45 | GSIB1520-E3/45GI-ND | 33636581 | GSIB1520-E3/45 | GSIB1520-E3/45 |
| Product Name | 3.5 A 200 V Diode and Rectifier | Bridge Rectifiers - GSIB1520-E3/45 | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, GSIB-5S | GSIB-5S | |||
| RoHS Compliant | RoHS | |||||
| IO | 3.5 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase |