Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 089160-RHRG5060
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 50A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 50A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 450
Diode Standard 600V 50A Through Hole TO-247-2
50A, 600V, Hyperfast Diode
50A, 600V, Hyperfast Diode
RECTIFIER, FAST, 50A, 600V, TO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:50A; Diode Configuration:Single
RECTIFIER, FAST, 50A, 600V, TO-247. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 50A TO247-2
DIODE GEN PURP 600V 50A TO247-2
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 089160-RHRG5060 | RHRG5060-ND | RHRG5060 | 31Y4013 | 25497733 | RHRG5060 | RHRG5060 |
| Product Name | Diodes, Rectifiers - Single - RHRG5060 | Single Diodes | Rectifier, Fast, 50A, 600V, To-247; Repetitive Peak Reverse Voltage Onsemi | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Type | Standard | ||||||
| VF | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.2500 mA | 0.2500 mA | |||||
| trr | 50 ns | 50 ns |