Dean Technology Bridge Rectifier; 100V; 400A; 70V; 35A KBPC3501

Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705
Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 100V; 400A; 70V; 35A - 70016003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 100V; 400A; 70V; 35A
70016003
Bridge Rectifier; 100V; 400A; 70V; 35A 70016003
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Reverse Leakage Current
  • Low Power Loss, High Efficiency
  • Electrically Isolated Metal Case for Maximum Heat Dissipation
  • Case to Terminal Isolation Voltage 2500 V
  • UL Recognized File # E157705
Supplier's Site
Bridge Rectifier - 32259325 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
32259325
Bridge Rectifier 32259325
BRIDGE RECTIFIER DIODE, 1 PHASE, 35A, 100V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, 1 PHASE, 35A, 100V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Diodes Rectifiers
Product Number 70016003 32259325
Product Name Bridge Rectifier; 100V; 400A; 70V; 35A Bridge Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Package TO-247-P2
IO 40 amps
VRRM 1200 volts
View Details
Bridge Rectifiers - 1219631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details