Diode Array 1 Pair Series Connection Standard 1600V 120A Chassis Mount TO-240AA
Manufacturer: IXYS
Win Source Part Number: 847249-MDD95-16N1B
Features: Diode Array 1600 V
Package: Bulk
Family Name: MDD95
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MDD9516N1B, 238-MDD95-16N1B, MDD95-16N1B-ND
PMOD,Dual-Diode,1600
DIODE MOD GP 1600V 120A TO240AA
RECTIFIER MODULE, DISCRETE, 1.6 KV, 95 AMP, TO-240 AA. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE 1.6KV 120A TO240AA
| DigiKey | Win Source Electronics | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 238-MDD95-16N1B-ND | 847249-MDD95-16N1B | MDD95-16N1B | MDD95-16N1B | 26279060 | MDD95-16N1B |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MDD95-16N1B | IXYS Standard Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | Diode Arrays |
| Tj | -40 to 150 C (-40 to 302 F) | |||||
| Package | TO-240AA | |||||
| Diode Type | Diode Array 1600 V | |||||
| Life Cycle Stage | Active |