FAST RECOVERY DIODE, 12A, 600V DO-4; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Forward Voltage Max:1.4V; Diode Module Configuration:Single
FAST RECOVERY DIODE, 12A, 600V DO-4, REPETITIVE REVERSE VOLTAGE VRRM MAX 600V, FORWARD CURRENT IF(AV) 12A, FORWARD VOLTAGE VF MAX 1.4V, DIODE MODULE CONFIGURATION SINGLE, PRODUCT RANGE ,DIODE CASE STYLE DO-4, NO. OF PINS 2PINS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 12A DO4
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 31C4998 | 22526764 | NTE5822 |
| Product Name | Fast Recovery Diode, 12A, 600V Do-4; Repetitive Peak Reverse Voltage Nte Electronics | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.4 volts | 1.4 volts |