Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
MSRD620 - 200 V, 6.0 A Soft Ultrafast Rectifier
Soft Ultrafast Rectifier, 200 V, 6.0 A, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MSRD620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 6.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 6.0 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSRD620CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 3A DPAK
RECTIFIER, 6A, 200V, TO-252, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):6A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:1.35V, REVERSE RECOVERY TIME TRR MAX:55NS, FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MSRD620CTGOS-ND | MSRD620CTG | 286-MSRD620CTG | MSRD620CTG | MSRD620CTG | 18730471 |
| Product Name | Diode Arrays | 200 V 6.0 A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Bridge Rectifier | |
| Arrangement | Common Catode | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-220; TO-220AB | Rail/Tube | DPAK | DPAK; DPAK | |
| Life Cycle Stage | Obsolete | Removed |