Powerex, Inc. Bridge Rectifier R6100430

Description
PRICE/EA (MIN PURCH= 3) - STANDARD DIODE, 300A, 400V, DO-9; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PRICE/EA (MIN PURCH= 3) - STANDARD DIODE, 300A, 400V, DO-9; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 17552439 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
17552439
Bridge Rectifier 17552439
PRICE/EA (MIN PURCH= 3) - STANDARD DIODE, 300A, 400V, DO-9; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 3) - STANDARD DIODE, 300A, 400V, DO-9; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Standard Diode, 300A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex - 08F4220 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 300A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex
08F4220
Standard Diode, 300A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex 08F4220
STANDARD DIODE, 300A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

STANDARD DIODE, 300A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 17552439 08F4220
Product Name Bridge Rectifier Standard Diode, 300A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
50V 50MA SOT-23 Diode and Rectifier - 284-BA885 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diode - 1N4946 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details