NTE Electronics, Inc. Bridge Rectifier NTE6102

Description
NTE Semiconductors NTE6102
Description
NTE Semiconductors NTE6102

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier -  - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
Bridge Rectifier
NTE Semiconductors NTE6102

NTE Semiconductors NTE6102

Supplier's Site
Diode, Ultrafast Recovery, 300A, 600V; Repetitive Peak Reverse Voltage Nte Electronics - 31C5208 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300A, 600V; Repetitive Peak Reverse Voltage Nte Electronics
31C5208
Diode, Ultrafast Recovery, 300A, 600V; Repetitive Peak Reverse Voltage Nte Electronics 31C5208
DIODE, ULTRAFAST RECOVERY, 300A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:300A; Forward Voltage Max:2.15V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:300A; Forward Voltage Max:2.15V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 31C5208
Product Name Bridge Rectifier Diode, Ultrafast Recovery, 300A, 600V; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 80 volts
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220836 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details