NTE Semiconductors NTE5328
R-SI BRIDGE 1000V 25A
Silicon Bridge Rectifier, Single-Phase, 25 A, Thru Hole Mount
| Radwell International | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NTE5328 | 70215973 | |
| Product Name | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECTIFIER - FULL WAVE SINGLE PHASE 1000V 25A |
| Life Cycle Stage | Active | ||
| VF | 1.1 volts | 1.1 volts | |
| Rectifier Configuration / Technology | Bridge | ||
| VRRM | 1000 volts |