600V 8A Ultra-Fast Recovery Diode TO-220-3 Product overview: MURHF860CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHF860CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 1228661-MURHF860CTG
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Family Name: MURHF860
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Voltage - Forward (Vf) (Maximum) @ If: 2.8V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): 10JL2CZ47A(FDKK,Q); UGF8JCT; FRF1005G C0;
Introduction Date: January 21, 1998
ECCN: EAR99
Country of Origin: Republic of Korea, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 600V 4A TO220FP
RECTIFIER, DUAL, 8A, 600V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:2.8V, REVERSE RECOVERY TIME TRR MAX:35NS, FORWARD SURGE CURRENT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, DUAL, 8A, 600V, TO-220; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2.8V; Reverse Recovery Time trr Max:35ns; Forward Surge Current RoHS Compliant: Yes
DIODE ARRAY GP 600V 4A TO220FP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 286-MURHF860CTG | MURHF860CTGOS-ND | 1228661-MURHF860CTG | MURHF860CTG | 18701132 | MURHF860CTG | 50AC6161 | MURHF860CTG |
| Product Name | 600V 8A TO-220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MURHF860CTG | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | Rectifiers | Rectifier, Dual, 8A, 600V, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi | Diode Arrays |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220 | TO-220-3 | TO-220; TO-220-3 Full Pack | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 4 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Arrangement | Common Catode | Common Catode |