Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 45V V(RRM), Silicon, TO-220AC, PLASTIC PACKAGE-3 Product overview: MBR1045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1045PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1215955-MBR1045PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE, SCHOTTKY RECTIFIER, 10A FORWARD CURRENT, 840MV FORWARD VOLTAGE, 45V REPETITIVE REVERSE VOLTAGE, 10UA REVERSE CURRENT, TO-220-2. FREE 2 YEAR RADWELL WARRANTY
Diode, Schottky, 45V 10A, TO-220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MBR1045PBF | 1215955-MBR1045PBF | 16358117 | 70078989 |
| Product Name | Schottky 10A 45V Diode and Rectifier | Diodes, Rectifiers - Single - MBR1045PBF | Bridge Rectifier | Diode, Schottky, 45V 10A, TO-220AC |
| Package | TO-220AC | TO-220 | ||
| RoHS Compliant | RoHS | |||
| IO | 10 amps | |||
| Tj | -65 C (-85 F) | -65 to ? C (-85 to ? F) |