Bridge Rectifier Single Phase Standard 600V Through Hole GBU
BRIDGE RECT 1PHASE 600V 10A GBU
BRIDGE RECTIFIER, 10A, 800V; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRENT IF(AV) :10A; FORWARD VOLTAGE VF MAX:1.1V;. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 600V 10A GBU
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | GBU1006DI-ND | GBU1006 | GBU1006 | 39122644 | GBU1006 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GBU | GBU | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |