onsemi Schottky Diodes & Rectifiers MBR2545CTG

Description
Schottky Barrier Rectifier, 30 A, 45 V
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 30 A, 45 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR2545CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 30 A, 45 V

Schottky Barrier Rectifier, 30 A, 45 V

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1453098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453098
Schottky Diodes & Rectifiers 1453098
Dual Schottky barrier diode,MBR2545CT

Dual Schottky barrier diode,MBR2545CT

Supplier's Site
Diodes, Rectifiers - Arrays - MBR2545CTG - 022391-MBR2545CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2545CTG
022391-MBR2545CTG
Diodes, Rectifiers - Arrays - MBR2545CTG 022391-MBR2545CTG
Manufacturer: ON Semiconductor Win Source Part Number: 022391-MBR2545CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR2545CT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR2545CT-7; MBR2545CT; Introduction Date: June 09, 1997 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022391-MBR2545CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBR2545CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR2545CT-7; MBR2545CT;
Introduction Date: June 09, 1997
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - MBR2545CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR2545CTGOS-ND
Diode Arrays MBR2545CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky 30A 45V TO-220 Diode and Rectifier
286-MBR2545CTG
Schottky 30A 45V TO-220 Diode and Rectifier 286-MBR2545CTG
Schottky Rectifier 30A 45V TO-220 Common Cathode Product overview: MBR2545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2545CTG can be used for catalog matching and distributor lookup.

Schottky Rectifier 30A 45V TO-220 Common Cathode Product overview: MBR2545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2545CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2545CTG
Schottky Diodes & Rectifiers MBR2545CTG
Schottky Diodes & Rectifiers 30A 45V

Schottky Diodes & Rectifiers 30A 45V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2545CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2545CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR2545CTG
DIODE ARR SCHOTT 45V 15A TO220

DIODE ARR SCHOTT 45V 15A TO220

Supplier's Site
Bridge Rectifier - 18706534 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18706534
Bridge Rectifier 18706534
SCHOTTKY RECTIFIER, COMMON CATHODE, 30 AMP, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX: 45V, DIODE CONFIGURATION: DUAL COMMON CATHODE, DIODE CASE STYLE: TO-220AB, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF MAX: 820MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, COMMON CATHODE, 30 AMP, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX: 45V, DIODE CONFIGURATION: DUAL COMMON CATHODE, DIODE CASE STYLE: TO-220AB, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF MAX: 820MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Peak Reverse Voltage Onsemi - 98H0605 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Peak Reverse Voltage Onsemi
98H0605
Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Peak Reverse Voltage Onsemi 98H0605
SCHOTTKY RECTIFIER, COMMON CATHODE, 30A TO-220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 30A TO-220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:820mV RoHS Compliant: Yes

Supplier's Site
Diode Arrays - MBR2545CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR2545CTG
Diode Arrays MBR2545CTG
DIODE ARRAY SCHOTTKY 45V TO220AB

DIODE ARRAY SCHOTTKY 45V TO220AB

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Diode Arrays
Product Number MBR2545CTG 1453098 022391-MBR2545CTG MBR2545CTGOS-ND 286-MBR2545CTG MBR2545CTG MBR2545CTG 18706534 98H0605 MBR2545CTG
Product Name Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MBR2545CTG Diode Arrays Schottky 30A 45V TO-220 Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Peak Reverse Voltage Onsemi Diode Arrays
Package TO-220; TO-220 3 LEAD STANDARD TO-220; To-220ab TO-220; TO-220AB TO-220; TO-220-3 Rail/Tube TO-220-3 TO-220 TO-220AB TO-220; TO-220-3
Life Cycle Stage Active Active Active
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data