Dean Technology Bridge Rectifier; 800V; 400A; 560V; 35A KBPC3508

Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705
Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 800V; 400A; 560V; 35A - 70016006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 800V; 400A; 560V; 35A
70016006
Bridge Rectifier; 800V; 400A; 560V; 35A 70016006
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Reverse Leakage Current
  • Low Power Loss, High Efficiency
  • Electrically Isolated Metal Case for Maximum Heat Dissipation
  • Case to Terminal Isolation Voltage 2500 V
  • UL Recognized File # E157705
Supplier's Site
Bridge Rectifier - 217605449 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
217605449
Bridge Rectifier 217605449
35 AMP BRIDGE RECTIFIER / BULK ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

35 AMP BRIDGE RECTIFIER / BULK ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Diodes Rectifiers
Product Number 70016006 217605449
Product Name Bridge Rectifier; 800V; 400A; 560V; 35A Bridge Rectifier
IFSM 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 650 volts
View Details
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.3200 volts
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1222391 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220f
RoHS Compliant RoHS
View Details