onsemi Schottky 16A 45V Diode and Rectifier MBRB1645T4G

Description
16A 45V Schottky Rectifier D2PAK Product overview: MBRB1645T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1645T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16A 45V Schottky Rectifier D2PAK Product overview: MBRB1645T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1645T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 16A 45V Diode and Rectifier
280-MBRB1645T4G
Schottky 16A 45V Diode and Rectifier 280-MBRB1645T4G
16A 45V Schottky Rectifier D2PAK Product overview: MBRB1645T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1645T4G can be used for catalog matching and distributor lookup.

16A 45V Schottky Rectifier D2PAK Product overview: MBRB1645T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1645T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRB1645T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1645T4GOSTR-ND
Single Diodes MBRB1645T4GOSTR-ND
Diode Schottky 45V 16A Surface Mount D²PAK

Diode Schottky 45V 16A Surface Mount D²PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRB1645T4G - 137234-MBRB1645T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB1645T4G
137234-MBRB1645T4G
Diodes, Rectifiers - Single - MBRB1645T4G 137234-MBRB1645T4G
Manufacturer: ON Semiconductor Win Source Part Number: 137234-MBRB1645T4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 137234-MBRB1645T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Bridge Rectifier - 32330490 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
32330490
Bridge Rectifier 32330490
(PRICE/TC),RECTIFIER , 16A, 45V, TO-263, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, FORWARD CURRENT IF(AV):16A, DIODE CONFIGURATION:SINGLE , DIODE CASE STYLE:TO-263, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:630MV, FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),RECTIFIER, 16A, 45V, TO-263, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, FORWARD CURRENT IF(AV):16A, DIODE CONFIGURATION:SINGLE, DIODE CASE STYLE:TO-263, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:630MV, FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1645T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1645T4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1645T4G
DIODE SCHOTTKY 45V 16A D2PAK

DIODE SCHOTTKY 45V 16A D2PAK

Supplier's Site
Schottky Rectifier, 16A, 45V, D2Pak; Repetitive Peak Reverse Voltage Onsemi - 09R9417 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 16A, 45V, D2Pak; Repetitive Peak Reverse Voltage Onsemi
09R9417
Schottky Rectifier, 16A, 45V, D2Pak; Repetitive Peak Reverse Voltage Onsemi 09R9417
SCHOTTKY RECTIFIER, 16A, 45V, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:630mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 16A, 45V, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:630mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Rectifier, 16A, 45V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y6496 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 16A, 45V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y6496
Rectifier, 16A, 45V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y6496
RECTIFIER, 16A, 45V, TO-263; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):16A; Diode Configuration:Single ; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:630mV; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, 16A, 45V, TO-263; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):16A; Diode Configuration:Single; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:630mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB1645T4G
Schottky Diodes & Rectifiers MBRB1645T4G
Schottky Diodes & Rectifiers RECTIFIER 16A 45V

Schottky Diodes & Rectifiers RECTIFIER 16A 45V

Buy Now Datasheet
Single Diodes - MBRB1645T4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRB1645T4G
Single Diodes MBRB1645T4G
DIODE SCHOTTKY 45V 16A D2PAK

DIODE SCHOTTKY 45V 16A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-MBRB1645T4G MBRB1645T4GOSTR-ND 137234-MBRB1645T4G 32330490 MBRB1645T4G 09R9417 81Y6496 MBRB1645T4G MBRB1645T4G
Product Name Schottky 16A 45V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRB1645T4G Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 16A, 45V, D2Pak; Repetitive Peak Reverse Voltage Onsemi Rectifier, 16A, 45V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers Single Diodes
Package Rail/Tube D2PAK; D2PAK D2PAK D2PAK; TO-263 (D2PAK) TO-263 D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS RoHS RoHS
IO 16 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data