Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
4 A Bridge Rectifier
4 A Bridge Rectifier
BRIDGE RECT 1PHASE 1KV 4A GBU
BRIDGE RECT 1PHASE 1KV 4A GBU
BRIDGE RECTIFIER DIODE, 1 PHASE, 3A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 4A Bridge Rectifier
| DigiKey | Rochester Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | GBU4M-ND | GBU4M | 598-GBU4M | GBU4M | 16115318 | GBU4M |
| Product Name | Bridge Rectifiers | BRIDGE RECT 1PHASE 1KV 4A GBU | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SIP, GBU | SIP-4 | GBU-4 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | |||||
| Diode Type | Single Phase |