Kyocera North America Electronic Surplus - FCQS20A065 FCQS20A065

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 1173638-FCQS20A065 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Full-Mold Manufacturer Homepage: www.niec.co.jp Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 65V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 630mV at 10A Current - Reverse Leakage at Vr: 1mA at 65V
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 1173638-FCQS20A065 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Full-Mold Manufacturer Homepage: www.niec.co.jp Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 65V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 630mV at 10A Current - Reverse Leakage at Vr: 1mA at 65V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FCQS20A065 - 1173638-FCQS20A065 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FCQS20A065
1173638-FCQS20A065
Electronic Surplus - FCQS20A065 1173638-FCQS20A065
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 1173638-FCQS20A065 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Full-Mold Manufacturer Homepage: www.niec.co.jp Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 65V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 630mV at 10A Current - Reverse Leakage at Vr: 1mA at 65V

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 1173638-FCQS20A065
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220 Full-Mold
Manufacturer Homepage: www.niec.co.jp
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 65V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 10A
Current - Reverse Leakage at Vr: 1mA at 65V

Buy Now
Schottky 65V 20A Diode and Rectifier - 280-FCQS20A065 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 65V 20A Diode and Rectifier
280-FCQS20A065
Schottky 65V 20A Diode and Rectifier 280-FCQS20A065
Diode Schottky 65V 20A 3-Pin(3+Tab) TO-220F Product overview: FCQS20A065 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 65V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FCQS20A065 can be used for catalog matching and distributor lookup.

Diode Schottky 65V 20A 3-Pin(3+Tab) TO-220F Product overview: FCQS20A065 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 65V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FCQS20A065 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 478-FCQS20A065-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
478-FCQS20A065-ND
Diode Arrays 478-FCQS20A065-ND
Diode Schottky 65V 20A Through Hole TO-220 Full-Mold

Diode Schottky 65V 20A Through Hole TO-220 Full-Mold

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FCQS20A065 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FCQS20A065
Discrete Semiconductor Products - Diodes - Rectifiers FCQS20A065
DIODE ARR SCHOT 65V 20A TO220 FM

DIODE ARR SCHOT 65V 20A TO220 FM

Supplier's Site
Bridge Rectifier - 136274798 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
136274798
Bridge Rectifier 136274798
SCHOTTKY RECTIFIER, DUAL, 65V/20A, TO220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, DUAL, 65V/20A, TO220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Schottky Diodes Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 1173638-FCQS20A065 280-FCQS20A065 478-FCQS20A065-ND FCQS20A065 136274798
Product Name Electronic Surplus - FCQS20A065 Schottky 65V 20A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier
VF 0.6300 volts 0.6300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAW56-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details