Vishay Precision Group Bridge Rectifiers GBPC606-E4/51

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBPC6
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBPC6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC606-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC606-E4/51GI-ND
Bridge Rectifiers GBPC606-E4/51GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBPC6

Bridge Rectifier Single Phase Standard 600V Through Hole GBPC6

Buy Now Datasheet
Bridge Rectifiers - 8122313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122313
Bridge Rectifiers 8122313
DiodeRectifierBridge Single600V6A4-Pin

DiodeRectifierBridgeSingle600V6A4-Pin

Supplier's Site
Bridge Rectifiers - 8122313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122313P
Bridge Rectifiers 8122313P
DiodeRectifierBridge Single600V6A4-Pin

DiodeRectifierBridgeSingle600V6A4-Pin

Supplier's Site
Bridge Rectifiers - 1657035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1657035
Bridge Rectifiers 1657035
DiodeRectifierBridge Single600V6A4-Pin

DiodeRectifierBridgeSingle600V6A4-Pin

Supplier's Site
Through-Hole 600V 6A Diode and Rectifier - 299-GBPC606-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600V 6A Diode and Rectifier
299-GBPC606-E4/51
Through-Hole 600V 6A Diode and Rectifier 299-GBPC606-E4/51
600V 6A Bridge Rectifier Diode, Through Hole, Module Product overview: GBPC606-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC606-E4/51 can be used for catalog matching and distributor lookup.

600V 6A Bridge Rectifier Diode, Through Hole, Module Product overview: GBPC606-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC606-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC606-E4/51 - 872610-GBPC606-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC606-E4/51
872610-GBPC606-E4/51
Bridge Rectifiers - GBPC606-E4/51 872610-GBPC606-E4/51
Manufacturer: Vishay Win Source Part Number: 872610-GBPC606-E4/51 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBPC6 Package: 4-Square, GBPC-6 Package: Bulk Mounting: Through Hole Family Name: GBPC606 Categories: Discrete Semiconductor Products Case / Package: GBPC6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: GBPC606-E4/51GI, GBPC606E451

Manufacturer: Vishay
Win Source Part Number: 872610-GBPC606-E4/51
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBPC6
Package: 4-Square, GBPC-6
Package: Bulk
Mounting: Through Hole
Family Name: GBPC606
Categories: Discrete Semiconductor Products
Case / Package: GBPC6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBPC606-E4/51GI, GBPC606E451

Buy Now Datasheet
Diodes >> Bridge Rectifiers - GBPC606-E4/51 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
GBPC606-E4/51
Diodes >> Bridge Rectifiers GBPC606-E4/51
1V@3A 3A 600V GBPC6 Bridge Rectifiers ROHS

1V@3A 3A 600V GBPC6 Bridge Rectifiers ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC606-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC606-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC606-E4/51
BRIDGE RECT 1PHASE 600V 3A GBPC6

BRIDGE RECT 1PHASE 600V 3A GBPC6

Supplier's Site
Bridge Rectifier - 35856033 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
35856033
Bridge Rectifier 35856033
BRIDGE RECTIFIER, SINGLE PHASE, 6A, 600V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):6A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, 6A, 600V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):6A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC606-E4/51
Bridge Rectifiers GBPC606-E4/51
Bridge Rectifiers 6.0 Amp 600 Volt

Bridge Rectifiers 6.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number GBPC606-E4/51GI-ND 8122313 8122313P 299-GBPC606-E4/51 872610-GBPC606-E4/51 GBPC606-E4/51 GBPC606-E4/51 35856033 GBPC606-E4/51
Product Name Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Through-Hole 600V 6A Diode and Rectifier Bridge Rectifiers - GBPC606-E4/51 Diodes >> Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge Bridge
Package 4-Square, GBPC-6 Gbpc GBPC Bulk GBPC6
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps 3 amps
Unlock Full Specs
to access all available technical data