Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount Module
Powerex Three-Phase Diode Bridge Modules are designed for use in three-phase bridge application. The modules are isolated consisting of six rectifier diodes.
DISCONTINUED BY MANUFACTURER, RECTIFIER MODULE, ME SERIES, STANDARD DIODE, 1.2 KV, 100 AMP, 3 PHASE, QUICK CONNECT AND SCREW TERMINALS, ISOLATED MOUNTING, FULL WAVE DIODE BRIDGE CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 3P 1.2KV 100A MODULE
| DigiKey | Richardson RFPD | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 835-1109-ND | ME501210 | 7713775 | ME501210 |
| Product Name | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | Module | Module | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| IF | 100000 mA |