Manufacturer: Diodes Incorporated
Win Source Part Number: 1177041-GBU810
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Family Name: GBU810
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 4A
Alternative Parts (Cross-Reference): NJM2606AM-TE2; NJM2606AM-TE3; NJM2606M;
Introduction Date: May 15, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1PHASE 1KV 8A GBU Product overview: GBU810 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU810 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
DIODE, RECT BRIDGE GPP 1000V 8A GBU. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 1KV 8A GBU
BRIDGE RECT 1PHASE 1KV 8A GBU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1177041-GBU810 | 299-GBU810 | GBU810DI-ND | 56263640 | GBU810 | GBU810 | GBU810 |
| Product Name | Bridge Rectifiers - GBU810 | 1KV 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||||
| VF | 1 volts | 1 volts | 1 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |