onsemi Through-Hole 600V 4A Diode and Rectifier KBL06

Description
Bridge Rectifier Diode, 1 Phase, 4A, 600V V(RRM), Silicon
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 4A, 600V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KBL06 - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 4A, 600V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 4A, 600V V(RRM), Silicon

Supplier's Site Datasheet
Through-Hole 600V 4A Diode and Rectifier - 299-KBL06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600V 4A Diode and Rectifier
299-KBL06
Through-Hole 600V 4A Diode and Rectifier 299-KBL06
600V 4A Bridge Rectifier, Through Hole Product overview: KBL06 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL06 can be used for catalog matching and distributor lookup.

600V 4A Bridge Rectifier, Through Hole Product overview: KBL06 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBL06FS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBL06FS-ND
Bridge Rectifiers KBL06FS-ND
Bridge Rectifier Single Phase Standard 600V Through Hole KBL

Bridge Rectifier Single Phase Standard 600V Through Hole KBL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBL06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBL06
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBL06
BRIDGE RECT 1PHASE 600V 4A KBL

BRIDGE RECT 1PHASE 600V 4A KBL

Supplier's Site
Bridge Rectifier - 16131300 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16131300
Bridge Rectifier 16131300
BRIDGE RECTIFIER, 1PH, 4A, 600V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, 1PH, 4A, 600V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number KBL06 299-KBL06 KBL06FS-ND KBL06 16131300
Product Name Through-Hole 600V 4A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier
Package KBL, 4 PIN Bulk 4-SIP, KBL
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCH10000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Discrete Semiconductor Products - 231360-BAS21 E8001 - Win Source Electronics
Specs
Diode Type Diodes,Rectifiers - Single
View Details
2 suppliers