Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-218-3
200 V, 30 A Ultrafast Rectifier, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MUR3020PT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3020PT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 15A SOT93
T0-218 ULTRAFAST RECTIFIER 30 AMP. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 15A SOT93
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MUR3020PTOS-ND | 286-MUR3020PT | MUR3020PT | 106097942 | MUR3020PT |
| Product Name | Diode Arrays | 200 V 30 A Diode and Rectifier | Diode Arrays | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | |||
| Package | TO-218-3 | Rail/Tube | TO-218-3 | ||
| IO | 15 amps | ||||
| VF | 1.05 volts | 1.05 volts |