Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092929-RHRP8120
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 8A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: RHRP8120
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): HERA808G C0G; HERA808G; C2D10120A; GPA807;
Introduction Date: January 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Diode Standard 1200V 8A Through Hole TO-220-2L
8A 1.2kV Hyperfast Rectifier Diode TO-220AC Product overview: RHRP8120 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RHRP8120 can be used for catalog matching and distributor lookup.
Rectifiers Rectifier 8a 1200V Hyperfast
DIODE GEN PURP 1.2KV 8A TO220-2L
HYPERFAST DIODE, 8A, 1.2KV TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 8A TO220-2L
3.2V@8A 70ns Single 8A 1.2kV TO-220AC Fast recovery/high efficiency diode ROHS
HYPERFAST DIODE, 8A, 1.2KV TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:SINGLE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 092929-RHRP8120 | RHRP8120-ND | 280-RHRP8120 | RHRP8120 | RHRP8120 | 58K9522 | RHRP8120 | RHRP8120 | 16121434 |
| Product Name | Diodes, Rectifiers - Single - RHRP8120 | Single Diodes | 8A 1.2kV Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Hyperfast Diode, 8A, 1.2Kv To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Bridge Rectifier |
| Diode Type | Standard | ||||||||
| VF | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | 3.2 volts | ||||
| VR | 1200 volts | 1200 volts | 1200 volts | ||||||
| IR | 0.1000 mA | 0.1000 mA | |||||||
| trr | 70 ns | 55 ns | 70 ns |