Manufacturer: Vishay
Win Source Part Number: 016753-GSIB2580-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1V @ 12.5A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 800V
Family Name: GSIB2580
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GSIB-5S
Alternative Parts (Cross-Reference): D6XB80; D25XB80 TY; D20XB80 TY; D15XB80 TY;
Introduction Date: March 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Industrial, Automation & Process Control
Bridge Rectifier Diode 800V 3.5A SIP Product overview: GSIB2580-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB2580-E3/45 can be used for catalog matching and distributor lookup.
Vishay GSIB2580-E3/45 Bridge Rectifier
Vishay GSIB2580-E3/45 Bridge Rectifier
Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S
BRIDGE RECT 1P 800V 3.5A GSIB-5S
BRIDGE RECTIFIER, SINGLE PHASE, REPETITIVE PEAK REVERSE VOLTAGE: 800V, FORWARD VOLTAGE MAX: 1V, AVERAGE FORWARD CURRENT: 25A, SURGE CURRENT 350A, MAX OPERATING TEMP: 150C, THROUGH HOLE, GSIB-5S. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, STANDARD, 800V, THROUGH HOLE, GSIB-5S . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1P 800V 3.5A GSIB-5S
Bridge Rectifiers 800 Volt 25 Amp 350 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 016753-GSIB2580-E3/45 | 299-GSIB2580-E3/45 | 9189792 | GSIB2580-E3/45GI-ND | GSIB2580-E3/45 | 32496064 | GSIB2580-E3/45 | GSIB2580-E3/45 |
| Product Name | Bridge Rectifiers - GSIB2580-E3/45 | 800V 3.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||||
| VF | 1 volts | 1 volts | 1 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | Rail/Tube | Gsib-5s | 4-SIP, GSIB-5S | GSIB-5S |