Vishay Precision Group 200V 1A Diode and Rectifier EDF1DS-E3/77

Description
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS T/R Product overview: EDF1DS-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1DS-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS T/R Product overview: EDF1DS-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1DS-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 299-EDF1DS-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
299-EDF1DS-E3/77
200V 1A Diode and Rectifier 299-EDF1DS-E3/77
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS T/R Product overview: EDF1DS-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1DS-E3/77 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFS T/R Product overview: EDF1DS-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1DS-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - EDF1DS-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
EDF1DS-E3/77GICT-ND
Bridge Rectifiers EDF1DS-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - EDF1DS-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
EDF1DS-E3/77GITR-ND
Bridge Rectifiers EDF1DS-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - EDF1DS-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
EDF1DS-E3/77GIDKR-ND
Bridge Rectifiers EDF1DS-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - 8122044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122044
Bridge Rectifiers 8122044
DiodeRectifierBridge Single200V1A4-Pin

DiodeRectifierBridgeSingle200V1A4-Pin

Supplier's Site
Bridge Rectifiers - 8122044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122044P
Bridge Rectifiers 8122044P
DiodeRectifierBridge Single200V1A4-Pin

DiodeRectifierBridgeSingle200V1A4-Pin

Supplier's Site
Bridge Rectifiers - 1656985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1656985
Bridge Rectifiers 1656985
DiodeRectifierBridge Single200V1A4-Pin

DiodeRectifierBridgeSingle200V1A4-Pin

Supplier's Site
Bridge Rectifiers - EDF1DS-E3/77 - 080894-EDF1DS-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - EDF1DS-E3/77
080894-EDF1DS-E3/77
Bridge Rectifiers - EDF1DS-E3/77 080894-EDF1DS-E3/77
Manufacturer: Vishay Win Source Part Number: 080894-EDF1DS-E3/77 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 200V Voltage - Peak Reverse (Max): 200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 080894-EDF1DS-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - EDF1DS-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
EDF1DS-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers EDF1DS-E3/77
BRIDGE RECT 1PHASE 200V 1A DFS

BRIDGE RECT 1PHASE 200V 1A DFS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
EDF1DS-E3/77
Bridge Rectifiers EDF1DS-E3/77
Bridge Rectifiers 1.0 Amp 200 Volt

Bridge Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet
Bridge Rectifier - 33636905 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33636905
Bridge Rectifier 33636905
BRIDGE RECTIFIER, SINGLE PHASE, 1A, 200V, SMD, DFS. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, 1A, 200V, SMD, DFS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-EDF1DS-E3/77 EDF1DS-E3/77GICT-ND 8122044 8122044P 080894-EDF1DS-E3/77 EDF1DS-E3/77 EDF1DS-E3/77 33636905
Product Name 200V 1A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - EDF1DS-E3/77 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifier
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Package 4-SMD, Gull Wing Dfs DFS DFS
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data