Diode Standard 1000V 4A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 1000 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX - Bulk Box Product overview: MUR4100E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR4100E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886524-MUR4100E
Series: SWITCHMODE™
Features: Diode Standard 1000 V 4A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-201AA, DO-27, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: MUR41
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
RECTIFIER, 1KV, 4AMP, 2-PIN, ULTRA FAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 1KV 4A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | MUR4100E-ND | 280-MUR4100E | 886524-MUR4100E | 11453040 | MUR4100E |
| Product Name | Single Diodes | 4 A 1000 V Diode and Rectifier | Diodes, Rectifiers - Single - MUR4100E | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | Bulk | ||||
| RoHS Compliant | RoHS | ||||
| IO | 4 amps |