Bridge Rectifier Single 800V 8A GBU4
Bridge Rectifier Single 800V 8A GBU4
Bridge Rectifier Single 800V 8A GBU4
Bridge Rectifiers 8A Bridge Rectifier Product overview: GBU8K from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU8K can be used for catalog matching and distributor lookup.
Bridge Rectifier Diode, 1 Phase, 6A, 800V V(RRM), Silicon
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Bridge Rectifiers 8A Bridge Rectifier
BRIDGE RECTIFIER, SINGLE PHASE, 8 AMP, 800 V, THOUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 800V 8A GBU
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 6708930 | 6708930P | 299-GBU8K | GBU8K | GBU8KFS-ND | GBU8K | 16115366 | GBU8K |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||||
| Package | Gbu | GBU | Tube | SIP-B/S | 4-SIP, GBU | GBU-4 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |