Win Source Part Number: 1368061-FUO22-16N
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Tube
Product Status: Active
Package / Case: i4-Pac™-5
Supplier Device Package: ISOPLUS i4-PAC™
Base Product Number: FUO22
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 28 A
Voltage - Forward (Vf) (Max) @ If: 1.62 V @ 30 A
Current - Reverse Leakage @ Vr: 10 µA @ 1600 V
Diode Type: Three Phase
Voltage - Peak Reverse (Max): 1.6 kV
Bridge Rectifier Three Phase Standard 1.6kV Through Hole ISOPLUS i4-PAC™
BRIDGE RECT 3P 1.6KV 28A I4-PAC
DIODE, BRIDGE RECTIFIER, 1.6 KV, 22 AMP, 3 PHASE, I4-PAC, REPETITIVE, REVERSE FORWARD,1.62 V MAX, 5 PIN, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 3P 1.6KV 28A I4-PAC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1368061-FUO22-16N | FUO22-16N-ND | FUO22-16N | 73970657 | FUO22-16N |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers |
| Diode Type | Three Phase | ||||
| VF | 1.62 volts | 1.62 volts | 1.62 volts | ||
| IR | 0.0100 mA | 0.0100 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |