onsemi Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBL10

Description
Manufacturer: onsemi Win Source Part Number: 1325139-KBL10 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 200 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Supplier Device Package: KBL Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-SIP, KBL ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: KBL10FS Base Product Number: KBL1 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1325139-KBL10 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 200 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Supplier Device Package: KBL Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-SIP, KBL ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: KBL10FS Base Product Number: KBL1 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1325139-KBL10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1325139-KBL10
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1325139-KBL10
Manufacturer: onsemi Win Source Part Number: 1325139-KBL10 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 200 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Supplier Device Package: KBL Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-SIP, KBL ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: KBL10FS Base Product Number: KBL1 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1325139-KBL10
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 200
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Supplier Device Package: KBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SIP, KBL
ECCN: EAR99
Fake Threat In the Open Market: 65
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: KBL10FS
Base Product Number: KBL1
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Bridge Rectifiers - KBL10FS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBL10FS-ND
Bridge Rectifiers KBL10FS-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole KBL

Bridge Rectifier Single Phase Standard 1kV Through Hole KBL

Buy Now Datasheet
 - KBL10 - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 4A, 1000V

Bridge Rectifier Diode, 1 Phase, 4A, 1000V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBL10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBL10
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBL10
BRIDGE RECT 1PHASE 1KV 4A KBL

BRIDGE RECT 1PHASE 1KV 4A KBL

Supplier's Site
Bridge Rectifier - 16131308 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16131308
Bridge Rectifier 16131308
BRIDGE RECTIFIER, 1PH, 4A, 1KV, THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX:. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, 1PH, 4A, 1KV, THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):4A; FORWARD VOLTAGE VF MAX:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 1325139-KBL10 KBL10FS-ND KBL10 KBL10 16131308
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data