Diode Schottky 45V 7.5A Through Hole TO-220-2
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 044286-MBR745
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2L
Standard Package: 2000
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100µA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Alternative Parts (Cross-Reference): STPS745D; MBR745G;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
SCHOTTKY RECTIFIER, 7.5A, 45V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):7.5A; DIODE CONFIGURATION:SINGLE
| DigiKey | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBR745OS-ND | 044286-MBR745 | 16126100 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Bridge Rectifier |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 150 C (-85 to 302 F) |