Multicomp, Inc. Bridge Rectifier MBR2045CT

Description
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, 20 AMP, 45V, TO-220, DIODE CONFIGURATION:DUAL COMMON CATHODE, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF MAX:840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, 20 AMP, 45V, TO-220, DIODE CONFIGURATION:DUAL COMMON CATHODE, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF MAX:840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 32336332 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
32336332
Bridge Rectifier 32336332
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, 20 AMP, 45V, TO-220, DIODE CONFIGURATION:DUAL COMMON CATHODE, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF MAX:840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, 20 AMP, 45V, TO-220, DIODE CONFIGURATION:DUAL COMMON CATHODE, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF MAX:840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rectifiers
Product Number 32336332
Product Name Bridge Rectifier
IFSM 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219521 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
RF Pin Diode, Antenna Switch - BAR50-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
2 suppliers