Diode Array 1 Pair Common Cathode Schottky 35V 12.5A Through Hole TO-220-3
35V 25A Schottky Rectifier, TO-220-3, Common Cathode Product overview: MBR2535CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 25A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 25A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2535CTLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022390-MBR2535CTLG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 12.5A
Current - Reverse Leakage @ Vr: 5mA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive
Schottky barrier diode,MBR2535CTL 12.5A
Schottky barrier diode,MBR2535CTL 12.5A
Schottky barrier diode,MBR2535CTL 12.5A
DIODE ARRAY SCHOTTKY 35V TO220AB
DIODE ARR SCHOTT 35V 12.5A TO220
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 12.5A, 35V V(RRM), SILICON, TO-220AB, B2535LG MARKING. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 25 A 35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBR2535CTLGOS-ND | 286-MBR2535CTLG | 022390-MBR2535CTLG | 5450725 | 5450725P | MBR2535CTLG | MBR2535CTLG | 18726739 | MBR2535CTLG |
| Product Name | Diode Arrays | Schottky 35V 25A TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR2535CTLG | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | Common Catode | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220AB | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220-3 | TO-220 | TO-220-3 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 12.5 amps |