Bridge Rectifier Single Phase Standard 800V Through Hole GBPC-W
Bridge Rectifiers 35A Bridge Rectifier Product overview: GBPC3508W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3508W can be used for catalog matching and distributor lookup.
Bridge Rectifier Diode, 1 Phase, 35A, 800V V(RRM), Silicon
Bridge Rectifier Diode, 1 Phase, 35A, 800V V(RRM), Silicon
BRIDGE RECTIFIER, SINGLE PHASE, 35 AMP, 800 V, THOUGH HOLE/WIRE LEADS, 12MM THICKNESS. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 35A Bridge Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC3508W-ND | 299-GBPC3508W | 1869065 | 1869683P | GBPC3508W | 16115286 | GBPC3508W |
| Product Name | Bridge Rectifiers | 35A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | 4-Square, GBPC-W | Bulk | Gbpc-w | GBPC | GBPC-B/S | GBPC-W | |
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) |