Manufacturer: IXYS
Win Source Part Number: 873070-GUO40-16NO1
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: Bridge Rectifier Three Phase Standard Through Hole GUFP
Package: 5-SIP
Package: Tube
Mounting: Through Hole
Family Name: GUO40
Categories: Discrete Semiconductor Products
Case / Package: GUFP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 14
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Bridge Rectifier Three Phase Standard 1.6kV Through Hole GUFP
BRIDGE RECT 3P 1.6KV 40A GUFP
BRIDGE RECTIFIER DIODE, 3 PHASE, 6A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 3P 1.6KV 40A GUFP
Bridge Rectifiers 40 Amps 1600V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 873070-GUO40-16NO1 | GUO40-16NO1-ND | GUO40-16NO1 | 106332682 | GUO40-16NO1 | GUO40-16NO1 |
| Product Name | Bridge Rectifiers - GUO40-16NO1 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Three Phase Standard Through Hole GUFP | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 5-SIP | GUFP-5 |