onsemi Single Diodes MURD320T4

Description
DIODE STANDARD 200V 3A DPAK
Request a Quote Datasheet
Description
DIODE STANDARD 200V 3A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MURD320T4OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURD320T4OSTR-ND
Single Diodes MURD320T4OSTR-ND
DIODE STANDARD 200V 3A DPAK

DIODE STANDARD 200V 3A DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - MURD320T4 - 1228632-MURD320T4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURD320T4
1228632-MURD320T4
Diodes, Rectifiers - Single - MURD320T4 1228632-MURD320T4
Manufacturer: ON Semiconductor Win Source Part Number: 1228632-MURD320T4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1228632-MURD320T4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now
Singapore, Singapore
3 A 200 V DPAK Diode and Rectifier
280-MURD320T4
3 A 200 V DPAK Diode and Rectifier 280-MURD320T4
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 200 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MURD320T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD320T4 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 200 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MURD320T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD320T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURD320T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURD320T4
Discrete Semiconductor Products - Diodes - Rectifiers MURD320T4
DIODE ULTRA FAST 3A 200V DPAK

DIODE ULTRA FAST 3A 200V DPAK

Supplier's Site
Bridge Rectifier - 204419812 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
204419812
Bridge Rectifier 204419812
DISCONTINUED BY MANUFACTURER, RECTIFIER, 3A, 200V, FAST, TO-252. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER, 3A, 200V, FAST, TO-252. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number MURD320T4OSTR-ND 1228632-MURD320T4 280-MURD320T4 MURD320T4 204419812
Product Name Single Diodes Diodes, Rectifiers - Single - MURD320T4 3 A 200 V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier
Package Tape and Reel DPAK
Unlock Full Specs
to access all available technical data