DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| 1µH @ 100kHz 2 Line Common Mode Choke Surface Mount 60 Ohms @ 10MHz 1.2A DCR 120mOhm | |
| 1µH Semi-Shielded Inductor 1.3A 85mOhm 0805 (2012 Metric) | |
| 1µH Semi-Shielded Inductor 2.35A 48mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 3.5A 53mOhm Max 1008 (2520 Metric) | |
| 1µH Semi-Shielded Wirewound Inductor 1.2A 120mOhm 1008 (2520 Metric) | |
| 1µH Semi-Shielded Wirewound Inductor 1.4A 65mOhm 0806 (2016 Metric) | |
| 1µH Semi-Shielded Wirewound Inductor 1.6A 80mOhm 0806 (2016 Metric) | |
| 1µH Semi-Shielded Wirewound Inductor 2.1A 55mOhm Nonstandard | |
| 1µH Semi-Shielded Wirewound Inductor 2.2A 80mOhm Max 1008 (2520 Metric) | |
| 1µH Semi-Shielded Wirewound Inductor 2.3A 104mOhm Max Nonstandard | |
| 1µH Semi-Shielded Wirewound Inductor 2.4A 72mOhm Max Nonstandard | |
| 1µH Semi-Shielded Wirewound Inductor 2A 42mOhm 1212 (3030 Metric) | |
| 1µH Semi-Shielded Wirewound Inductor 3.5A 57mOhm Max 1008 (2520 Metric) | |
| 1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 3.2A 74mOhm Max 1008 (2520 Metric) | |
| 1.5µH Semi-Shielded Wirewound Inductor 1.05A 170mOhm 1008 (2520 Metric) | |
| 1.5µH Semi-Shielded Wirewound Inductor 1.26A 130mOhm 0806 (2016 Metric) | |
| 1.5µH Semi-Shielded Wirewound Inductor 1.2A 110mOhm 0806 (2016 Metric) | |
| 1.5µH Semi-Shielded Wirewound Inductor 1.85A 56mOhm 1212 (3030 Metric) | |
| 1.5µH Semi-Shielded Wirewound Inductor 1.8A 108mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Wirewound Inductor 1.9A 70mOhm Nonstandard | |
| 1.5µH Semi-Shielded Wirewound Inductor 2.5A 96mOhm Max 1008 (2520 Metric) | |
| 1.5µH Semi-Shielded Wirewound Inductor Nonstandard | |
| 10µH @ 1kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 20MHz 1.6A DCR 80mOhm | |
| 10µH Semi-Shielded Inductor 560mA 800mOhm 0805 (2012 Metric) | |
| 10µH Semi-Shielded Wirewound Inductor 1A 276mOhm Max Nonstandard | |
| 10µH Semi-Shielded Wirewound Inductor 450mA 720mOhm 0806 (2016 Metric) | |
| 10µH Semi-Shielded Wirewound Inductor 450mA 930mOhm 1008 (2520 Metric) | |
| 10µH Semi-Shielded Wirewound Inductor 5.4A 29mOhm Max Nonstandard | |
| 10µH Semi-Shielded Wirewound Inductor 550mA 1Ohm 0806 (2016 Metric) | |
| 10µH Semi-Shielded Wirewound Inductor 800mA 350mOhm Nonstandard | |
| 10µH Semi-Shielded Wirewound Inductor 890mA 245mOhm 1212 (3030 Metric) | |
| 10µH Shielded Wirewound Inductor 5.6A 32.6mOhm Max Nonstandard | |
| 10.4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR 25mOhm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 10MHz 200mA DCR 8.9Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.5 kOhms @ 10MHz 100mA DCR 3.5Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 7.5 kOhms @ 10MHz 200mA DCR 1.5Ohm | |
| 100µH Semi-Shielded Inductor 1.7A 210mOhm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 290mA 2.92Ohm Max Nonstandard | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 500mOhm | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 10MHz 300mA DCR 800mOhm | |
| 12.5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 6A DCR 14mOhm | |
| 120µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 10MHz 1.4A DCR 25mOhm | |
| 15µH Semi-Shielded Inductor 380mA 1.4Ohm 0805 (2012 Metric) | |
| 15µH Semi-Shielded Wirewound Inductor 360mA 1.4Ohm 0806 (2016 Metric) | |
| 15µH Semi-Shielded Wirewound Inductor 700mA 510mOhm Nonstandard | |
| 15µH Semi-Shielded Wirewound Inductor 740mA 386mOhm 1212 (3030 Metric) | |
| 15µH Semi-Shielded Wirewound Inductor 800mA 422mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 4.6A 45.5mOhm Max Nonstandard | |
| 150µH Semi-Shielded Inductor 1.25A 300mOhm Max Nonstandard | |
| 18µH Semi-Shielded Inductor 3.85A 43mOhm Max Nonstandard | |
| 18µH Semi-Shielded Inductor 650mA 546mOhm Max Nonstandard | |
| 18µH Semi-Shielded Wirewound Inductor 340mA 1.8Ohm 0806 (2016 Metric) | |
| 1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 1MHz 520mA DCR 180mOhm | |
| 1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm | |
| 2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz DCR | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 350mA DCR 300mOhm | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR 300mOhm | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 400mA DCR 300mOhm | |
| 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 300mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 350mOhm | |
| 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm | |
| 2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm | |
| 2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm | |
| 2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 300mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 330mA DCR 350mOhm | |
| 2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 450mOhm | |
| 2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 310mA DCR 350mOhm | |
| 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 450mOhm | |
| 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz 400mA DCR 200mOhm | |
| 2 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz 450mA DCR 200mOhm | |
| 2 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz DCR | |
| 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 290mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 300mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz DCR | |
| 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm | |
| 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 300mA DCR 450mOhm | |
| 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 300mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 300mA DCR 600mOhm | |
| 2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm | |
| 2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 300mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz DCR | |
| 2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 300mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz DCR | |
| 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm | |
| 2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm | |
| 2 Line Common Mode Choke Surface Mount 670 Ohms @ 100MHz 140mA DCR 600mOhm | |
| 2 Line Common Mode Choke Surface Mount 670 Ohms @ 100MHz DCR | |
| 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 300mA DCR 880mOhm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 330mA DCR 350mOhm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm | |
| 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 100mA DCR 880mOhm | |
| 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 80mA DCR 600mOhm | |
| 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz DCR | |
| 2 Line Common Mode Choke Surface Mount DCR | |
| 2.2µH Semi-Shielded Inductor 1.04A 180mOhm 0805 (2012 Metric) | |
| 2.2µH Semi-Shielded Inductor 2.6A 93mOhm Max 1008 (2520 Metric) | |
| 2.2µH Semi-Shielded Wirewound Inductor 1.2A 145mOhm 0806 (2016 Metric) | |
| 2.2µH Semi-Shielded Wirewound Inductor 1.3A 186mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Wirewound Inductor 1.5A 169mOhm Max 1008 (2520 Metric) | |
| 2.2µH Semi-Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Wirewound Inductor 1.7A 80mOhm 1212 (3030 Metric) | |
| 2.2µH Semi-Shielded Wirewound Inductor 1.7A 90mOhm Nonstandard | |
| 2.2µH Semi-Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric) | |
| 2.2µH Semi-Shielded Wirewound Inductor 900mA 160mOhm 0806 (2016 Metric) | |
| 2.2µH Semi-Shielded Wirewound Inductor 950mA 210mOhm 1008 (2520 Metric) | |
| 200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 10 kOhms @ 10MHz 70mA DCR 5.5Ohm | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 10MHz 200mA DCR 2.65Ohm | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm | |
| 22µH @ 100MHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm | |
| 22µH Semi-Shielded Inductor 3.4A 53mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 340mA 1.76Ohm 0805 (2012 Metric) | |
| 22µH Semi-Shielded Wirewound Inductor 270mA 2Ohm 0806 (2016 Metric) | |
| 22µH Semi-Shielded Wirewound Inductor 600mA 622mOhm Max Nonstandard | |
| 22µH Semi-Shielded Wirewound Inductor 600mA 750mOhm Nonstandard | |
| 22µH Semi-Shielded Wirewound Inductor 610mA 580mOhm 1212 (3030 Metric) | |
| 22.6µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3 kOhms @ 100MHz 1.2A DCR 72mOhm | |
| 220µH Semi-Shielded Wirewound Inductor 1A 460mOhm Max Nonstandard | |
| 240nH Semi-Shielded Inductor 5.5A 22mOhm Max 1008 (2520 Metric) | |
| 240nH Semi-Shielded Wirewound Inductor 3.1A 42mOhm Max 1008 (2520 Metric) | |
| 240nH Semi-Shielded Wirewound Inductor 3.5A 33mOhm Max Nonstandard | |
| 240nH Semi-Shielded Wirewound Inductor 4.4A 28mOhm Max Nonstandard | |
| 240nH Semi-Shielded Wirewound Inductor 4.7A 24mOhm Max 1008 (2520 Metric) | |
| 25µH @ 1kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 20MHz 1A DCR 160mOhm | |
| 250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 5MHz 1.19A DCR 35mOhm | |
| 250µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 3MHz 1.2A DCR 130mOhm | |
| 2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 2 kOhms @ 500kHz 400mA DCR 270mOhm | |
| 2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 3 kOhms @ 1MHz 600mA DCR 420mOhm | |
| 3.3µH Semi-Shielded Wirewound Inductor 1.55A 100mOhm 1212 (3030 Metric) | |
| 3.3µH Semi-Shielded Wirewound Inductor 1.5A 130mOhm Nonstandard | |
| 3.3µH Semi-Shielded Wirewound Inductor 850mA 250mOhm 0806 (2016 Metric) | |
| 3.3µH Semi-Shielded Wirewound Inductor 850mA 300mOhm 1008 (2520 Metric) | |
| 3.3µH Semi-Shielded Wirewound Inductor 950mA 245mOhm 0806 (2016 Metric) | |
| 33µH Semi-Shielded Wirewound Inductor 3.15A 72mOhm Max Nonstandard | |
| 33µH Semi-Shielded Wirewound Inductor 500mA 1.32Ohm Max Nonstandard | |
| 330µH Semi-Shielded Wirewound Inductor 900mA 620mOhm Max Nonstandard | |
| 330nH Semi-Shielded Inductor 5.3A 28mOhm Max 1008 (2520 Metric) | |
| 330nH Semi-Shielded Wirewound Inductor 2.1A 28mOhm 0806 (2016 Metric) | |
| 330nH Semi-Shielded Wirewound Inductor 4.5A 32mOhm Max 1008 (2520 Metric) | |
| 35µH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 5MHz 2.7A DCR 35mOhm | |
| 3mH @ 100kHz 2 Line Common Mode Choke Surface Mount 3 kOhms @ 500kHz 350mA DCR 330mOhm | |
| 4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 5A DCR 10mOhm | |
| 4.7µH Semi-Shielded Inductor 1.7A 216mOhm Max 1008 (2520 Metric) | |
| 4.7µH Semi-Shielded Inductor 840mA 360mOhm 0805 (2012 Metric) | |
| 4.7µH Semi-Shielded Wirewound Inductor 1.3A 130mOhm 1212 (3030 Metric) | |
| 4.7µH Semi-Shielded Wirewound Inductor 1.3A 170mOhm Nonstandard | |
| 4.7µH Semi-Shielded Wirewound Inductor 700mA 400mOhm 1008 (2520 Metric) | |
| 4.7µH Semi-Shielded Wirewound Inductor 750mA 400mOhm 0806 (2016 Metric) | |
| 4.7µH Semi-Shielded Wirewound Inductor 900mA 360mOhm 0806 (2016 Metric) | |
| 4.7µH Semi-Shielded Wirewound Inductor Nonstandard | |
| 4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm | |
| 4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.2 kOhms @ 600kHz 250mA DCR 1Ohm | |
| 40µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm | |
| 430nH Shielded Wirewound Inductor 27A 2.3mOhm Max Nonstandard | |
| 47µH Semi-Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard | |
| 470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 2MHz 1.1A DCR 140mOhm | |
| 470µH Semi-Shielded Wirewound Inductor 800mA 950mOhm Max Nonstandard | |
| 470nH Semi-Shielded Inductor 4.6A 35mOhm Max 1008 (2520 Metric) | |
| 470nH Semi-Shielded Wirewound Inductor 1.45A 80mOhm 1008 (2520 Metric) | |
| 470nH Semi-Shielded Wirewound Inductor 2.35A 44mOhm 0806 (2016 Metric) | |
| 470nH Semi-Shielded Wirewound Inductor 2.9A 46mOhm Max Nonstandard | |
| 470nH Semi-Shielded Wirewound Inductor 2A 38mOhm 0806 (2016 Metric) | |
| 470nH Semi-Shielded Wirewound Inductor 3.1A 42mOhm Max 1008 (2520 Metric) | |
| 470nH Semi-Shielded Wirewound Inductor 3.3A 42mOhm Max Nonstandard | |
| 470nH Semi-Shielded Wirewound Inductor 4.4A 32mOhm Max 1008 (2520 Metric) | |
| 4mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 500kHz 300mA DCR 550mOhm | |
| 5.6µH Shielded Wirewound Inductor 7.5A 23mOhm Max Nonstandard | |
| 50µH @ 1kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 20MHz 800mA DCR 320mOhm | |
| 500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 1MHz 1A DCR 150mOhm | |
| 500µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 2MHz 840mA DCR 70mOhm | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2 kOhms @ 10MHz 200mA DCR 3.5Ohm | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR 1Ohm | |
| 5mH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 500kHz 250mA DCR 620mOhm | |
| 6.5mH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 300kHz 300mA DCR 1.05Ohm | |
| 6.8µH Semi-Shielded Inductor 700mA 600mOhm 0805 (2012 Metric) | |
| 6.8µH Semi-Shielded Wirewound Inductor 1.05A 180mOhm 1212 (3030 Metric) | |
| 6.8µH Semi-Shielded Wirewound Inductor 1A 260mOhm Nonstandard | |
| 6.8µH Semi-Shielded Wirewound Inductor 550mA 500mOhm 0806 (2016 Metric) | |
| 6.8µH Semi-Shielded Wirewound Inductor 550mA 670mOhm 1008 (2520 Metric) | |
| 6.8µH Semi-Shielded Wirewound Inductor 650mA 550mOhm 0806 (2016 Metric) | |
| 60µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 5MHz 2A DCR 65mOhm | |
| 680nH Semi-Shielded Inductor 4.2A 40mOhm Max 1008 (2520 Metric) | |
| 680nH Semi-Shielded Wirewound Inductor 1.35A 100mOhm 1008 (2520 Metric) | |
| 680nH Semi-Shielded Wirewound Inductor 1.5A 55mOhm 0806 (2016 Metric) | |
| 680nH Semi-Shielded Wirewound Inductor 2.05A 62mOhm 0806 (2016 Metric) | |
| 680nH Semi-Shielded Wirewound Inductor 2.8A 55mOhm Max 1008 (2520 Metric) | |
| 680nH Semi-Shielded Wirewound Inductor 2.8A 55mOhm Max Nonstandard | |
| 680nH Semi-Shielded Wirewound Inductor 3.6A 43mOhm Max 1008 (2520 Metric) | |
| 7µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR 15mOhm | |
| 7.5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR 10mOhm | |
| 7.5µH Shielded Wirewound Inductor 6.8A 28mOhm Max Nonstandard | |
| 7.9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 3A DCR 23mOhm | |
| 9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm | |
| CAP | |
| CMC 0.35UH 90 OHM 4A SMD | |
| CMC 0.85UH 230 OHM 3.5A SMD | |
| CMC 1.5UH 420 OHM 3.2A SMD | |
| CMC 1.7UH 600 OHM 2.5A SMD | |
| CMC 100 OHM 14A SHD SMD | |
| CMC 1020 OHM 3A SHD SMD | |
| CMC 10UH 2800 OHM 0.9A SMD | |
| CMC 120UH 1.4A 2LN 200 OHM SMD | |
| CMC 1300 OHM 3A SHD SMD | |
| CMC 140 OHM 9A SHD SMD | |
| CMC 17UH 4.8A 2LN 1700 OHMS SMD | |
| CMC 2.2UH 2A 2LN 500 OHM SMD | |
| CMC 3.2UH 900 OHM 2.3A SMD | |
| CMC 300 OHM 5A SHD SMD | |
| CMC 3000 OHM 1.5A SHD SMD | |
| CMC 300MA 2LN 370 OHM SMD | |
| CMC 300MA 2LN 500 OHM SMD | |
| CMC 3MH 350MA 2LN 3 KOHM SMD | |
| CMC 4.0UH 1400 OHM 2A SMD | |
| CMC 40UH 900MA 2LN 800 OHM SMD | |
| CMC 500 OHM 5A SHD SMD | |
| CMC 6UH 10A 2LN 500 OHMS SMD | |
| CMC 70 OHM 15A SHD SMD | |
| CMC 700 OHM 4A SHD SMD | |
| CMC 8.2UH 1.5A 2LN 1 KOHM SMD | |
| CMC,1.2X1X0.9MM,1.9? 25%,0.4A,50V | |
| CMC,1.2X1X0.9MM,30?2 5%,0.4A,50V | |
| CMC,1.2X1X0.9MM,5.3? 25%,0.4A,50V | |
| CMC,1.2X1X0.9MM,90?2 5%,0.4A,50V | |
| DC EMC/EMI Line Filter 350mA AC Single Stage SMD (SMT) Tab | |
| DC EMC/EMI Line Filter 400mA AC Single Stage SMD (SMT) Tab | |
| DC EMC/EMI Line Filter 600mA AC Single Stage SMD (SMT) Tab | |
| DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab | |
| FIXED IND 1.2UH 3.1A 72 MOHM SMD | |
| FIXED IND 1.2UH 4A 56 MOHM SMD | |
| FIXED IND 1.5UH 2.4A 96 MOHM SMD | |
| FIXED IND 1.5UH 2.5A 118 MOHM | |
| FIXED IND 1.5UH 2.8A 90 MOHM SMD | |
| FIXED IND 1.5UH 3.6A 62 MOHM SMD | |
| FIXED IND 1.5UH 950MA 170 MOHM | |
| FIXED IND 10UH 1.1A 504 MOHM SMD | |
| FIXED IND 10UH 1.5A 345 MOHM SMD | |
| FIXED IND 10UH 1A 552 MOHM SMD | |
| FIXED IND 10UH 350MA 1.25 OHM | |
| FIXED IND 10UH 720MA 840 MOHM | |
| FIXED IND 15UH 1.2A 480 MOHM SMD | |
| FIXED IND 15UH 280MA 1.9 OHM SMD | |
| FIXED IND 15UH 600MA 1.44 OHM | |
| FIXED IND 15UH 800MA 924 MOHM | |
| FIXED IND 15UH 900MA 678 MOHM | |
| FIXED IND 18UH 550MA 1.98 OHM | |
| FIXED IND 1UH 1.1A 120 MOHM SMD | |
| FIXED IND 1UH 2.6A 72 MOHM SMD | |
| FIXED IND 1UH 3.1A 80.4 MOHM SMD | |
| FIXED IND 1UH 3.4A 67 MOHM SMD | |
| FIXED IND 1UH 4.2A 48 MOHM SMD | |
| FIXED IND 2.2UH 2.1A 168 MOHM | |
| FIXED IND 2.2UH 2.6A 120 MOHM | |
| FIXED IND 2.2UH 2.9A 90 MOHM SMD | |
| FIXED IND 2.2UH 2A 132 MOHM SMD | |
| FIXED IND 2.2UH 750MA 270 MOHM | |
| FIXED IND 220NH 6.2A 19 MOHM SMD | |
| FIXED IND 22UH 260MA 2 OHM SMD | |
| FIXED IND 22UH 500MA 2.16 OHM | |
| FIXED IND 22UH 620MA 1.1 OHM SMD | |
| FIXED IND 22UH 700MA 912 MOHM | |
| FIXED IND 22UH 900MA 840 MOHM | |
| FIXED IND 240NH 5.2A 24 MOHM SMD | |
| FIXED IND 3.3UH 1.7A 204 MOHM | |
| FIXED IND 3.3UH 1.7A 252 MOHM | |
| FIXED IND 3.3UH 2.2A 156 MOHM | |
| FIXED IND 3.3UH 2.4A 130 MOHM | |
| FIXED IND 3.3UH 640MA 370 MOHM | |
| FIXED IND 330NH 4.6A 34.8 MOHM | |
| FIXED IND 33UH 600MA 1.524 OHM | |
| FIXED IND 33UH 600MA 1.524OHM | |
| FIXED IND 33UH 800MA 1.32 OHM | |
| FIXED IND 4.7UH 1.3A 474 MOHM | |
| FIXED IND 4.7UH 1.4A 300 MOHM | |
| FIXED IND 4.7UH 1.8A 228 MOHM | |
| FIXED IND 4.7UH 2.1A 168 MOHM | |
| FIXED IND 4.7UH 550MA 510 MOHM | |
| FIXED IND 4.7UH SURFACE MOUNT | |
| FIXED IND 470NH 3A 35 MOHM SMD | |
| FIXED IND 470NH 4A 45 MOHM SMD | |
| FIXED IND 470NH 5.2A 29 MOHM SMD | |
| FIXED IND 47UH 450MA 2.28 OHM | |
| FIXED IND 47UH 650MA 1.8 OHM SMD | |
| FIXED IND 5.6UH 1.1A 498 MOHM | |
| FIXED IND 5.6UH 1.9A 240 MOHM | |
| FIXED IND 6.8UH 1.2A 444 MOHM | |
| FIXED IND 6.8UH 1.5A 312 MOHM | |
| FIXED IND 6.8UH 1.7A 252 MOHM | |
| FIXED IND 6.8UH 450MA 720 MOHM | |
| FIXED IND 6.8UH 900MA 576 MOHM | |
| FIXED IND 680NH 2.8A 47 MOHM SMD | |
| FIXED IND 680NH 3.6A 60 MOHM SMD | |
| FIXED IND 680NH 4.8A 37 MOHM SMD | |
| FIXED IND 8.2UH 1.3A 396 MOHM | |
| FIXED IND 8.2UH 1A 396 MOHM SMD | |
| FIXED IND 8.2UH 800MA 756 MOHM | |
| IND DUAL 1000UH 20% 0.26A SHLD | |
| IND DUAL 100UH 20% 0.73A SHLD | |
| IND DUAL 10UH 20% 2.08A SHLD | |
| IND DUAL 150UH 20% 0.58A SHLD | |
| IND DUAL 15UH 20% 1.83A SHLD | |
| IND DUAL 220UH 20% 0.52A SHLD | |
| IND DUAL 22UH 20% 1.62A SHLD | |
| IND DUAL 330UH 20% 0.42A SHLD | |
| IND DUAL 33UH 20% 1.31A SHLD | |
| IND DUAL 4.7UH 20% 2.7A SHLD | |
| IND DUAL 470UH 20% 0.35A SHLD | |
| IND DUAL 47UH 20% 1.08A SHLD | |
| IND DUAL 680UH 20% 0.29A SHLD | |
| IND DUAL 68UH 20% 0.89A SHLD | |
| IND DUAL 8.2UH 20% 2.19A SHLD | |
| IND DUAL 820UH 20% 0.27A SHLD | |
| IND DUAL 82UH 20% 0.86A SHLD | |
| IND SHLD 10 UH 30% 1.6A | |
| IND SHLD 1000 UH 50% 0.8A | |
| IND SHLD 2000 UH 50% 0.6A | |
| IND SHLD 25 UH 30% 1A | |
| IND SHLD 250 UH 50% 1.2A | |
| IND SHLD 40 UH 30% 0.9A | |
| IND SHLD 470 UH 50% 1.1A | |
| IND SHLD 4700 UH 50% 0.4A | |
| IND SHLD 50 UH 30% 0.8A | |
| IND SHLD 500 UH 50% 1A | |
| IND SHLD 6500 UH 50% 0.3A | |
| IND,12.4X10.2X5.4MM, 1000UH35%,0. | |
| IND,12.4X10.2X5.4MM, 100UH35%,0.7 | |
| IND,12.4X10.2X5.4MM, 250UH35%,0.6 | |
| IND,12.4X10.2X5.4MM, 35UH35%,2.7A | |
| IND,12.4X10.2X5.4MM, 500UH35%,0.4 | |
| IND,12.4X10.2X5.4MM, 60UH35%,2A | |
| IND,3.2X2.5X2.2MM,10 00 25%,1.5A | |
| IND,3.2X2.5X2.2MM,50 0 25%,2A | |
| INDUCTOR 3.5 2.5A SMD | |
| Shielded 2 Coil Inductor Array 1.32µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 6.19A Nonstandard | |
| Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 2.16Ohm Max DC Resistance (DCR) - Parallel 420mA Nonstandard | |
| Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard | |
| Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 574mOhm Max DC Resistance (DCR) - Parallel 1.06A Nonstandard | |
| Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.3mOhm Max DC Resistance (DCR) - Parallel 17.6A Nonstandard | |
| Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.5mOhm Max DC Resistance (DCR) - Parallel 17.9A Nonstandard | |
| Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 2.82Ohm Max DC Resistance (DCR) - Parallel 350mA Nonstandard | |
| Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 830mOhm Max DC Resistance (DCR) - Parallel 870mA Nonstandard | |
| Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard | |
| Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 10.1mOhm Max DC Resistance (DCR) - Parallel 9.26A Nonstandard | |
| Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 10.4A Nonstandard | |
| Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 31.6mOhm Max DC Resistance (DCR) - Parallel 3.31A Nonstandard | |
| Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard | |
| Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 61.8mOhm Max DC Resistance (DCR) - Parallel 3.28A Nonstandard | |
| Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 66.4mOhm Max DC Resistance (DCR) - Parallel 3.23A Nonstandard | |
| Shielded 2 Coil Inductor Array 140.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 240mOhm Max DC Resistance (DCR) - Parallel 1.31A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 8.25A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13.7mOhm Max DC Resistance (DCR) - Parallel 7.18A Nonstandard | |
| Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 40.6mOhm Max DC Resistance (DCR) - Parallel 3.09A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard | |
| Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 89.8mOhm Max DC Resistance (DCR) - Parallel 2.95A Nonstandard | |
| Shielded 2 Coil Inductor Array 194.2µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 338mOhm Max DC Resistance (DCR) - Parallel 1.08A Nonstandard | |
| Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard | |
| Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.296Ohm Max DC Resistance (DCR) - Parallel 760mA Nonstandard | |
| Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 3.96Ohm Max DC Resistance (DCR) - Parallel 290mA Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.3mOhm Max DC Resistance (DCR) - Parallel 7.34A Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 18.6mOhm Max DC Resistance (DCR) - Parallel 6.64A Nonstandard | |
| Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 65.8mOhm Max DC Resistance (DCR) - Parallel 2.55A Nonstandard | |
| Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 117mOhm Max DC Resistance (DCR) - Parallel 2.22A Nonstandard | |
| Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 123mOhm Max DC Resistance (DCR) - Parallel 2.44A Nonstandard | |
| Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard | |
| Shielded 2 Coil Inductor Array 289.3µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard | |
| Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.46Ohm Max DC Resistance (DCR) - Parallel 600mA Nonstandard | |
| Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard | |
| Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 5.01Ohm Max DC Resistance (DCR) - Parallel 270mA Nonstandard | |
| Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 6.32A Nonstandard | |
| Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 19.4mOhm Max DC Resistance (DCR) - Parallel 5.54A Nonstandard | |
| Shielded 2 Coil Inductor Array 32.8µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 77.2mOhm Max DC Resistance (DCR) - Parallel 2.19A Nonstandard | |
| Shielded 2 Coil Inductor Array 324.7µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard | |
| Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 2.05A Nonstandard | |
| Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 153mOhm Max DC Resistance (DCR) - Parallel 2.09A Nonstandard | |
| Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard | |
| Shielded 2 Coil Inductor Array 34.1µH Inductance - Connected in Series 8.2µH Inductance - Connected in Parallel 77.2mOhm Max DC Resistance (DCR) - Parallel 2.19A Nonstandard | |
| Shielded 2 Coil Inductor Array 39.6µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 82.6mOhm Max DC Resistance (DCR) - Parallel 2.08A Nonstandard | |
| Shielded 2 Coil Inductor Array 397.6µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 715mOhm Max DC Resistance (DCR) - Parallel 730mA Nonstandard | |
| Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 13.5mOhm Max DC Resistance (DCR) - Parallel 5.25A Nonstandard | |
| Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.2mOhm Max DC Resistance (DCR) - Parallel 15A Nonstandard | |
| Shielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6.7mOhm Max DC Resistance (DCR) - Parallel 15.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.1mOhm Max DC Resistance (DCR) - Parallel 6.04A Nonstandard | |
| Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard | |
| Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 171mOhm Max DC Resistance (DCR) - Parallel 1.78A Nonstandard | |
| Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard | |
| Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.854Ohm Max DC Resistance (DCR) - Parallel 570mA Nonstandard | |
| Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.992Ohm Max DC Resistance (DCR) - Parallel 610mA Nonstandard | |
| Shielded 2 Coil Inductor Array 59.6µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard | |
| Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 19.1mOhm Max DC Resistance (DCR) - Parallel 4.64A Nonstandard | |
| Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard | |
| Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 32.9mOhm Max DC Resistance (DCR) - Parallel 4.27A Nonstandard | |
| Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03A Nonstandard | |
| Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 254mOhm Max DC Resistance (DCR) - Parallel 1.48A Nonstandard | |
| Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 261mOhm Max DC Resistance (DCR) - Parallel 1.59A Nonstandard | |
| Shielded 2 Coil Inductor Array 608.2µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 986mOhm Max DC Resistance (DCR) - Parallel 580mA Nonstandard | |
| Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 21.7mOhm Max DC Resistance (DCR) - Parallel 4.11A Nonstandard | |
| Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard | |
| Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 45.1mOhm Max DC Resistance (DCR) - Parallel 3.7A Nonstandard | |
| Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 50.3mOhm Max DC Resistance (DCR) - Parallel 4A Nonstandard | |
| Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 1.48Ohm Max DC Resistance (DCR) - Parallel 520mA Nonstandard | |
| Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 343mOhm Max DC Resistance (DCR) - Parallel 1.29A Nonstandard | |
| Shielded 2 Coil Inductor Array 880µH Inductance - Connected in Series 220µH Inductance - Connected in Parallel 354mOhm Max DC Resistance (DCR) - Parallel 1.19A Nonstandard | |
| Shielded 2 Coil Inductor Array 89.5µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 150mOhm Max DC Resistance (DCR) - Parallel 1.62A Nonstandard | |
| Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard |
| << Prev | Next >> |