Bourns, Inc. SMD 150UH Inductor and Choke SRF1280A-151M

Description
INDUCT ARRAY 2 COIL 150UH SMD Product overview: SRF1280A-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-151M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 150UH SMD Product overview: SRF1280A-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-151M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH Inductor and Choke - 73-SRF1280A-151M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH Inductor and Choke
73-SRF1280A-151M
SMD 150UH Inductor and Choke 73-SRF1280A-151M
INDUCT ARRAY 2 COIL 150UH SMD Product overview: SRF1280A-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-151M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 150UH SMD Product overview: SRF1280A-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-151M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF1280A-151MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-151MTR-ND
Arrays, Signal Transformers SRF1280A-151MTR-ND
Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 261mOhm Max DC Resistance (DCR) - Parallel 1.59A Nonstandard

Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 261mOhm Max DC Resistance (DCR) - Parallel 1.59A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-151MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-151MDKR-ND
Arrays, Signal Transformers SRF1280A-151MDKR-ND
Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 261mOhm Max DC Resistance (DCR) - Parallel 1.59A Nonstandard

Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 261mOhm Max DC Resistance (DCR) - Parallel 1.59A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-151MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-151MCT-ND
Arrays, Signal Transformers SRF1280A-151MCT-ND
Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 261mOhm Max DC Resistance (DCR) - Parallel 1.59A Nonstandard

Shielded 2 Coil Inductor Array 600µH Inductance - Connected in Series 150µH Inductance - Connected in Parallel 261mOhm Max DC Resistance (DCR) - Parallel 1.59A Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-SRF1280A-151M SRF1280A-151MTR-ND
Product Name SMD 150UH Inductor and Choke Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details