Bourns, Inc. SMD 10UH 5.6A 32.6MOHM Inductor and Choke SRF1010DA-100M

Description
FIXED IND 10UH 5.6A 32.6MOHM SMD Product overview: SRF1010DA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.6A, 32.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.6A, 32.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRF1010DA-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 5.6A 32.6MOHM SMD Product overview: SRF1010DA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.6A, 32.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.6A, 32.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRF1010DA-100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 5.6A 32.6MOHM Inductor and Choke - 71-SRF1010DA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.6A 32.6MOHM Inductor and Choke
71-SRF1010DA-100M
SMD 10UH 5.6A 32.6MOHM Inductor and Choke 71-SRF1010DA-100M
FIXED IND 10UH 5.6A 32.6MOHM SMD Product overview: SRF1010DA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.6A, 32.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.6A, 32.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRF1010DA-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.6A 32.6MOHM SMD Product overview: SRF1010DA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.6A, 32.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.6A, 32.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRF1010DA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRF1010DA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 5.6A 32.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.6A 32.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRF1010DA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 5.6A 32.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.6A 32.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRF1010DA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 5.6A 32.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.6A 32.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095924-SRF1010DA-100M
Inductors, Coils, Chokes - Fixed Inductors 1095924-SRF1010DA-100M
Win Source Part Number: 1095924-SRF1010DA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRF1010DA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.457" (11.60mm) Standard Package: 2,400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 32.6mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.472" L x 0.378" W (12.00mm x 9.60mm) Alternative Parts (Cross-Reference): SRF1010DA-100MSRF101 0DA100M; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF1010DA-100MTR,SRF 1010DA-100MCT,SRF101 0DA-100MDKR Base Product Number: SRF1010DA Current - Saturation (Isat): 7.4A

Win Source Part Number: 1095924-SRF1010DA-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRF1010DA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.457" (11.60mm)
Standard Package: 2,400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 32.6mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.472" L x 0.378" W (12.00mm x 9.60mm)
Alternative Parts (Cross-Reference): SRF1010DA-100MSRF1010DA100M;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF1010DA-100MTR,SRF1010DA-100MCT,SRF1010DA-100MDKR
Base Product Number: SRF1010DA
Current - Saturation (Isat): 7.4A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRF1010DA-100M 118-SRF1010DA-100MDKR-ND 1095924-SRF1010DA-100M
Product Name SMD 10UH 5.6A 32.6MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details