Bourns, Inc. Common Mode Chokes SRF1306-101Y

Description
DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 118-SRF1306-101YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-101YCT-ND
Common Mode Chokes 118-SRF1306-101YCT-ND
DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-101YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-101YTR-ND
Common Mode Chokes 118-SRF1306-101YTR-ND
DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-101YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-101YDKR-ND
Common Mode Chokes 118-SRF1306-101YDKR-ND
DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
SMD 0.7A Inductor and Choke - 839-SRF1306-101Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.7A Inductor and Choke
839-SRF1306-101Y
SMD 0.7A Inductor and Choke 839-SRF1306-101Y
LINE FILTER 50VDC 0.7A SMD Product overview: SRF1306-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-101Y can be used for catalog matching and distributor lookup.

LINE FILTER 50VDC 0.7A SMD Product overview: SRF1306-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-101Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRF1306-101YCT-ND 839-SRF1306-101Y
Product Name Common Mode Chokes SMD 0.7A Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.1000 ohms
Rated DC Current 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3162-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details