Bourns, Inc. Fixed Inductors SRN2012T-2R2K

Description
2.2µH Semi-Shielded Inductor 1.04A 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Inductor 1.04A 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN2012T-2R2KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN2012T-2R2KCT-ND
Fixed Inductors 118-SRN2012T-2R2KCT-ND
2.2µH Semi-Shielded Inductor 1.04A 180mOhm 0805 (2012 Metric)

2.2µH Semi-Shielded Inductor 1.04A 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRN2012T-2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN2012T-2R2KTR-ND
Fixed Inductors 118-SRN2012T-2R2KTR-ND
2.2µH Semi-Shielded Inductor 1.04A 180mOhm 0805 (2012 Metric)

2.2µH Semi-Shielded Inductor 1.04A 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRN2012T-2R2KDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Inductor 1.04A 180mOhm 0805 (2012 Metric)

2.2µH Semi-Shielded Inductor 1.04A 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2388286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2388286
Surface Mount Inductors 2388286
Bourns SRN2012T-2R2K Power Inductor

Bourns SRN2012T-2R2K Power Inductor

Supplier's Site
Surface Mount Inductors - 2388286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2388286P
Surface Mount Inductors 2388286P
Bourns SRN2012T-2R2K Power Inductor

Bourns SRN2012T-2R2K Power Inductor

Supplier's Site
Surface Mount Inductors - 2388285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2388285
Surface Mount Inductors 2388285
Bourns SRN2012T-2R2K Power Inductor

Bourns SRN2012T-2R2K Power Inductor

Supplier's Site
Power Inductor, 2.2Uh, Semishield, 1.04A Rohs Compliant Bourns - 85AJ5040 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Semishield, 1.04A Rohs Compliant Bourns
85AJ5040
Power Inductor, 2.2Uh, Semishield, 1.04A Rohs Compliant Bourns 85AJ5040
POWER INDUCTOR, 2.2UH, SEMISHIELD, 1.04A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SEMISHIELD, 1.04A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN2012T-2R2KCT-ND 2388286 85AJ5040
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 2.2Uh, Semishield, 1.04A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers