Shielded 2 Coil Inductor Array 1.88µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.3mOhm Max DC Resistance (DCR) - Parallel 17.6A Nonstandard
INDUCTOR, DUAL, 0.47UH, 33A, PWR, PARA.; Product Range:SRF1260A Series; Inductance, Parallel:470nH; RMS Current - Parallel:17.6A; Saturation Current - Parallel:33A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max - RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF1260A-R47YTR-ND | 87X9397 |
| Product Name | Arrays, Signal Transformers | Inductor, Dual, 0.47Uh, 33A, Pwr, Para.; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Inductance Tolerance | 30 (+/- %) | |
| DCR | 0.0053 to 0.0212 ohms |