Bourns, Inc. Common Mode Chokes SRF4530A-220YH

Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm
Request a Quote Datasheet
Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 118-SRF4530A-220YHTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF4530A-220YHTR-ND
Common Mode Chokes 118-SRF4530A-220YHTR-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 600mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRF4530A-220YHTR-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details